Marathon Special ProductsUL Power Fuse BlockR6F100A1B
Description
"
BARRIER TYPE
PHENOLIC MATERIAL
12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
100 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
R6F100A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
BARRIER TYPE
PHENOLIC MATERIAL
12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
100 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
R6F100A MODEL
"
"
BARRIER TYPE
PHENOLIC MATERIAL
12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
100 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
R6F100A MODEL
"
"
BARRIER TYPE
PHENOLIC MATERIAL
12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
1 POLE(S)
BOX LUG TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
100 AMPERE FUSE CURRENT RATING
600 V FUSE VOLTAGE RATING
REINFORCED CLIP TYPE
MARATHON. BRAND
CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
R6F100A MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
R6F100A1B
Product Name
UL Power Fuse Block
Mounting Options
Terminal Strip
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark