Marathon Special Products UL Power Fuse Block R60A3BCU

Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON[R] BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R60A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON[R] BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R60A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - R60A3BCU - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
R60A3BCU
UL Power Fuse Block R60A3BCU
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 60 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON[R] BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R60A MODEL "

"

  • BARRIER, STANDARD TYPE
  • THERMOPLASTIC MATERIAL
  • 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 3 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS R FUSE TYPE
  • 60 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON[R] BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • R60A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number R60A3BCU
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CVFXX0S5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details
Triple-deck terminal block - Through terminal block - 2000-3201 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details