Marathon Special Products Fuse Holder, 19/16 X 2; Fuse Holder Type Marathon Special Products R30A2S

Description
FUSE HOLDER, 19/16 X 2"; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 19/16 X 2"; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 19/16 X 2; Fuse Holder Type Marathon Special Products - 96F5433 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 19/16 X 2; Fuse Holder Type Marathon Special Products
96F5433
Fuse Holder, 19/16 X 2; Fuse Holder Type Marathon Special Products 96F5433
FUSE HOLDER, 19/16 X 2"; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

FUSE HOLDER, 19/16 X 2"; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:9/16" x 2"; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 96F5433
Product Name Fuse Holder, 19/16 X 2; Fuse Holder Type Marathon Special Products
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 60896976 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 5234927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
SMT-Vertical Entry Mini Auto Fuse Holder, Blue - 3588-15 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers