Marathon Special Products UL Power Fuse Block R30A1B

Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R30A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - R30A1B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
R30A1B
UL Power Fuse Block R30A1B
" BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING REINFORCED CLIP TYPE MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY R30A MODEL "

"

  • BARRIER, STANDARD TYPE
  • THERMOPLASTIC MATERIAL
  • 14 TO 6 AWG (COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS R FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • REINFORCED CLIP TYPE
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • R30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number R30A1B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1537-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Knurled
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-11A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 11
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.904 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers