Genteq CAPACITOR; MOTOR RUN ; 370AC; BASE SIZE1.75; ROUND; HEIGHT 3.88; -40#C TO 70#C PB300E000P370DA

Description
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.
Datasheet
Description
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; MOTOR RUN ; 370AC; BASE SIZE1.75; ROUND; HEIGHT 3.88; -40#C TO 70#C - 70103068 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; MOTOR RUN ; 370AC; BASE SIZE1.75; ROUND; HEIGHT 3.88; -40#C TO 70#C
70103068
CAPACITOR; MOTOR RUN ; 370AC; BASE SIZE1.75; ROUND; HEIGHT 3.88; -40#C TO 70#C 70103068
This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.

This capacitor series is designed specifically for the motor run applications where the capacitors are used in conjunction with permanent split capacitor type motors. they may be used on either 50 or 60-Hertz systems but should not be used at higher frequencies or in applications where higher frequency harmonics are present.

Supplier's Site
Capacitor Polypropylene Pp Film 30Uf, 370V, 6%, Qc; Dielectric Type Genteq - 38P7698 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 30Uf, 370V, 6%, Qc; Dielectric Type Genteq
38P7698
Capacitor Polypropylene Pp Film 30Uf, 370V, 6%, Qc; Dielectric Type Genteq 38P7698
CAPACITOR POLYPROPYLENE PP FILM 30UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 30UF, 370V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:20.57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70103068 38P7698
Product Name CAPACITOR; MOTOR RUN ; 370AC; BASE SIZE1.75; ROUND; HEIGHT 3.88; -40#C TO 70#C Capacitor Polypropylene Pp Film 30Uf, 370V, 6%, Qc; Dielectric Type Genteq
Configuration / Form Factor Quick Connect Leaded Capacitor
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Electrostatic Capacitors Polypropylene Metallized PP
Capacitance Range 30 microF 30 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details