Regal Rexnord Corporation Pillow Block/Bearing Housing PB251-X-1

Description
PILLOW BLOCK BEARING 1INCH BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING 1INCH BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 57210976 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
57210976
Pillow Block/Bearing Housing 57210976
PILLOW BLOCK BEARING 1INCH BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING 1INCH BORE 2BOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 57210976
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH204 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.7874 inch (20 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Rotary Pillow Block - SKF-8705 - Reid Supply
Specs
Bearing Type Ball
Shaft Securing Method Setscrew; Set Screw Lock
Shaft Diameter 1.69 inch (42.88 mm)
View Details