Regal Rexnord Corporation Bearing MR 26

Description
ROLLER BEARING, 1.625 IN BORE, 7400 SPEED OIL, 3700 SPEED GREASE, 13300 LB DYNAMIC LOAD, 22100 LB STATIC LOAD, RBEC-1 PRECISION RATING, STEEL CAGED, UNSEALED, 1 ROW. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, 1.625 IN BORE, 7400 SPEED OIL, 3700 SPEED GREASE, 13300 LB DYNAMIC LOAD, 22100 LB STATIC LOAD, RBEC-1 PRECISION RATING, STEEL CAGED, UNSEALED, 1 ROW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40544715 - Radwell International
Willingboro, NJ, United States
Bearing
40544715
Bearing 40544715
ROLLER BEARING, 1.625 IN BORE, 7400 SPEED OIL, 3700 SPEED GREASE, 13300 LB DYNAMIC LOAD, 22100 LB STATIC LOAD, RBEC-1 PRECISION RATING, STEEL CAGED, UNSEALED, 1 ROW. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, 1.625 IN BORE, 7400 SPEED OIL, 3700 SPEED GREASE, 13300 LB DYNAMIC LOAD, 22100 LB STATIC LOAD, RBEC-1 PRECISION RATING, STEEL CAGED, UNSEALED, 1 ROW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40544715
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 2346911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3937 inch (10.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
.3125 in. ID, .7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6450 lbs (2925 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details