Regal Rexnord Corporation Bearing MR 18 N

Description
NEEDLE ROLLER BEARING, OPEN, 1-1/8IN BORE, 1-5/8IN OD, 1IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE ROLLER BEARING, OPEN, 1-1/8IN BORE, 1-5/8IN OD, 1IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40544629 - Radwell International
Willingboro, NJ, United States
Bearing
40544629
Bearing 40544629
NEEDLE ROLLER BEARING, OPEN, 1-1/8IN BORE, 1-5/8IN OD, 1IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

NEEDLE ROLLER BEARING, OPEN, 1-1/8IN BORE, 1-5/8IN OD, 1IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40544629
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU2008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Crossed Roller Bearings - CRBD Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Roller Bearings - 2482771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details