Regal Rexnord Corporation Pillow Block/Bearing Housing MP-16T

Description
PILLOW BLOCK BEARING, 1 INCH BORE, 2 BOLT, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK BEARING, 1 INCH BORE, 2 BOLT, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 53729014 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
53729014
Pillow Block/Bearing Housing 53729014
PILLOW BLOCK BEARING, 1 INCH BORE, 2 BOLT, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK BEARING, 1 INCH BORE, 2 BOLT, CAST IRON, NON-EXPANSION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 53729014
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN10 - TTWN-10 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 900 lbs (408 kg)
View Details
Pillow Block Units - P2B Series - SKF/Global
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 to 3 inch (12.7 to 76.2 mm)
View Details
2 suppliers