Marathon Special ProductsFeed Through Sectional Terminal BlockMIKTS4
Description
"
DISCONNECT TYPE
1.653 INCH W X 2.1 INCH H SIZE
GRAY COLOR
0.236 INCH BLOCK WIDTH
22 TO 12 AWG (CSA), 0.5 TO 6 SQ MM (VDE) WIRE SIZE
SINGLE TIER 1 CIRCUIT CONFIGURATION
CSA APPROVAL
300 V (CSA), 500 V (VDE) VOLTAGE RATING
DIN RAIL MOUNTING
20 AMPERE (CSA), 16 AMPERE (VDE) CURRENT RATING
POLYAMIDE 6.6 HOUSING MATERIAL
WIRE CLAMP WITH SCREW TERMINAL TYPE
VDE CONSTRUCTION STANDARD
MARATHON[R] BRAND
APPLICABLE STANDARD VDE
"
Marathon Special Products
Done
Datasheet
Description
"
DISCONNECT TYPE
1.653 INCH W X 2.1 INCH H SIZE
GRAY COLOR
0.236 INCH BLOCK WIDTH
22 TO 12 AWG (CSA), 0.5 TO 6 SQ MM (VDE) WIRE SIZE
SINGLE TIER 1 CIRCUIT CONFIGURATION
CSA APPROVAL
300 V (CSA), 500 V (VDE) VOLTAGE RATING
DIN RAIL MOUNTING
20 AMPERE (CSA), 16 AMPERE (VDE) CURRENT RATING
POLYAMIDE 6.6 HOUSING MATERIAL
WIRE CLAMP WITH SCREW TERMINAL TYPE
VDE CONSTRUCTION STANDARD
MARATHON[R] BRAND
APPLICABLE STANDARD VDE
"
"
DISCONNECT TYPE
1.653 INCH W X 2.1 INCH H SIZE
GRAY COLOR
0.236 INCH BLOCK WIDTH
22 TO 12 AWG (CSA), 0.5 TO 6 SQ MM (VDE) WIRE SIZE
SINGLE TIER 1 CIRCUIT CONFIGURATION
CSA APPROVAL
300 V (CSA), 500 V (VDE) VOLTAGE RATING
DIN RAIL MOUNTING
20 AMPERE (CSA), 16 AMPERE (VDE) CURRENT RATING
POLYAMIDE 6.6 HOUSING MATERIAL
WIRE CLAMP WITH SCREW TERMINAL TYPE
VDE CONSTRUCTION STANDARD
MARATHON[R] BRAND
APPLICABLE STANDARD VDE
"
"
DISCONNECT TYPE
1.653 INCH W X 2.1 INCH H SIZE
GRAY COLOR
0.236 INCH BLOCK WIDTH
22 TO 12 AWG (CSA), 0.5 TO 6 SQ MM (VDE) WIRE SIZE
SINGLE TIER 1 CIRCUIT CONFIGURATION
CSA APPROVAL
300 V (CSA), 500 V (VDE) VOLTAGE RATING
DIN RAIL MOUNTING
20 AMPERE (CSA), 16 AMPERE (VDE) CURRENT RATING
POLYAMIDE 6.6 HOUSING MATERIAL
WIRE CLAMP WITH SCREW TERMINAL TYPE
VDE CONSTRUCTION STANDARD
MARATHON[R] BRAND
APPLICABLE STANDARD VDE
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
MIKTS4
Product Name
Feed Through Sectional Terminal Block
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
Approvals
CSA Mark (US, NRTL/C); VDE Component Mark
Terminal Block Type
Single Feed Through; Feed Through Sectional Terminal Block