Marathon Special Products Fuse/Switch Sectional Terminal Block MIKS15

Description
" FUSE TYPE 2.362 INCH W X 1.85 INCH H SIZE GRAY COLOR 0.315 INCH BLOCK WIDTH 20 TO 10 AWG, 4 SQ MM (VDE) WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION 300 V (UL), 250 V (IEC), 660 V (VDE) VOLTAGE RATING 35 MM DIN 3 RAIL MOUNTING 10 AMPERE (UL), 6.3 AMPERE (IEC) CURRENT RATING POLYAMIDE 6.6 HOUSING MATERIAL VDE CONSTRUCTION STANDARD 5 MM X 20 MM, 5 MM X 25 MM FUSE PROVISION MARATHON[R] BRAND "
Datasheet
Description
" FUSE TYPE 2.362 INCH W X 1.85 INCH H SIZE GRAY COLOR 0.315 INCH BLOCK WIDTH 20 TO 10 AWG, 4 SQ MM (VDE) WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION 300 V (UL), 250 V (IEC), 660 V (VDE) VOLTAGE RATING 35 MM DIN 3 RAIL MOUNTING 10 AMPERE (UL), 6.3 AMPERE (IEC) CURRENT RATING POLYAMIDE 6.6 HOUSING MATERIAL VDE CONSTRUCTION STANDARD 5 MM X 20 MM, 5 MM X 25 MM FUSE PROVISION MARATHON[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse/Switch Sectional Terminal Block - MIKS15 - Marathon Special Products
Bowling Green, OH, USA
Fuse/Switch Sectional Terminal Block
MIKS15
Fuse/Switch Sectional Terminal Block MIKS15
" FUSE TYPE 2.362 INCH W X 1.85 INCH H SIZE GRAY COLOR 0.315 INCH BLOCK WIDTH 20 TO 10 AWG, 4 SQ MM (VDE) WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION 300 V (UL), 250 V (IEC), 660 V (VDE) VOLTAGE RATING 35 MM DIN 3 RAIL MOUNTING 10 AMPERE (UL), 6.3 AMPERE (IEC) CURRENT RATING POLYAMIDE 6.6 HOUSING MATERIAL VDE CONSTRUCTION STANDARD 5 MM X 20 MM, 5 MM X 25 MM FUSE PROVISION MARATHON[R] BRAND "

"

  • FUSE TYPE
  • 2.362 INCH W X 1.85 INCH H SIZE
  • GRAY COLOR
  • 0.315 INCH BLOCK WIDTH
  • 20 TO 10 AWG, 4 SQ MM (VDE) WIRE SIZE
  • SINGLE TIER 1 CIRCUIT CONFIGURATION
  • 300 V (UL), 250 V (IEC), 660 V (VDE) VOLTAGE RATING
  • 35 MM DIN 3 RAIL MOUNTING
  • 10 AMPERE (UL), 6.3 AMPERE (IEC) CURRENT RATING
  • POLYAMIDE 6.6 HOUSING MATERIAL
  • VDE CONSTRUCTION STANDARD
  • 5 MM X 20 MM, 5 MM X 25 MM FUSE PROVISION
  • MARATHON[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number MIKS15
Product Name Fuse/Switch Sectional Terminal Block
Mounting Options 35 mm DIN Rail
Approvals VDE Component Mark
Terminal Block Type Single Feed Through; Fuse/Switch Sectional Terminal Block
Body Material POLYAMIDE 6.6
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0R7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Disconnect terminal block for test and measurement - 2002-1671/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers