Marathon Special Products Feed Through Sectional Terminal Block MIKE4

Description
" GROUNDING TYPE 2.204 INCH W X 1.496 INCH H SIZE GREEN, YELLOW COLOR 0.275 INCH BLOCK WIDTH 22 TO 10 AWG WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION UL, CSA APPROVAL 35 MM DIN 3 RAIL MOUNTING POLYAMIDE 6.6 HOUSING MATERIAL SCREW TERMINAL TYPE VDE CONSTRUCTION STANDARD MARATHON[R] BRAND "
Datasheet
Description
" GROUNDING TYPE 2.204 INCH W X 1.496 INCH H SIZE GREEN, YELLOW COLOR 0.275 INCH BLOCK WIDTH 22 TO 10 AWG WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION UL, CSA APPROVAL 35 MM DIN 3 RAIL MOUNTING POLYAMIDE 6.6 HOUSING MATERIAL SCREW TERMINAL TYPE VDE CONSTRUCTION STANDARD MARATHON[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Sectional Terminal Block - MIKE4 - Marathon Special Products
Bowling Green, OH, USA
Feed Through Sectional Terminal Block
MIKE4
Feed Through Sectional Terminal Block MIKE4
" GROUNDING TYPE 2.204 INCH W X 1.496 INCH H SIZE GREEN, YELLOW COLOR 0.275 INCH BLOCK WIDTH 22 TO 10 AWG WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION UL, CSA APPROVAL 35 MM DIN 3 RAIL MOUNTING POLYAMIDE 6.6 HOUSING MATERIAL SCREW TERMINAL TYPE VDE CONSTRUCTION STANDARD MARATHON[R] BRAND "

"

  • GROUNDING TYPE
  • 2.204 INCH W X 1.496 INCH H SIZE
  • GREEN, YELLOW COLOR
  • 0.275 INCH BLOCK WIDTH
  • 22 TO 10 AWG WIRE SIZE
  • SINGLE TIER 1 CIRCUIT CONFIGURATION
  • UL, CSA APPROVAL
  • 35 MM DIN 3 RAIL MOUNTING
  • POLYAMIDE 6.6 HOUSING MATERIAL
  • SCREW TERMINAL TYPE
  • VDE CONSTRUCTION STANDARD
  • MARATHON[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number MIKE4
Product Name Feed Through Sectional Terminal Block
Mounting Options 35 mm DIN Rail
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX091 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Triple-deck terminal block - Through terminal block - 2002-3234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers