Marathon Special Products Feed Through Sectional Terminal Block MIK16

Description
" STANDARD TYPE 1.653 INCH W X 1.732 INCH H SIZE GRAY COLOR 0.394 INCH BLOCK WIDTH 22 TO 6 AWG (UL), 20 TO 6 AWG (CSA), 0.5 TO 16 SQ MM (VDE) WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION UL, CSA APPROVAL 600 V (UL/CSA), 750 V (VDE) VOLTAGE RATING 35 MM DIN 3 RAIL MOUNTING 65 AMPERE (UL), 68 AMPERE (CSA), 82 AMPERE (VDE) CURRENT RATING POLYAMIDE 6.6 HOUSING MATERIAL PLATE WITH M4 SCREW TERMINAL TYPE VDE CONSTRUCTION STANDARD MARATHON. BRAND "
Datasheet
Description
" STANDARD TYPE 1.653 INCH W X 1.732 INCH H SIZE GRAY COLOR 0.394 INCH BLOCK WIDTH 22 TO 6 AWG (UL), 20 TO 6 AWG (CSA), 0.5 TO 16 SQ MM (VDE) WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION UL, CSA APPROVAL 600 V (UL/CSA), 750 V (VDE) VOLTAGE RATING 35 MM DIN 3 RAIL MOUNTING 65 AMPERE (UL), 68 AMPERE (CSA), 82 AMPERE (VDE) CURRENT RATING POLYAMIDE 6.6 HOUSING MATERIAL PLATE WITH M4 SCREW TERMINAL TYPE VDE CONSTRUCTION STANDARD MARATHON. BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Sectional Terminal Block - MIK16 - Marathon Special Products
Bowling Green, OH, USA
Feed Through Sectional Terminal Block
MIK16
Feed Through Sectional Terminal Block MIK16
" STANDARD TYPE 1.653 INCH W X 1.732 INCH H SIZE GRAY COLOR 0.394 INCH BLOCK WIDTH 22 TO 6 AWG (UL), 20 TO 6 AWG (CSA), 0.5 TO 16 SQ MM (VDE) WIRE SIZE SINGLE TIER 1 CIRCUIT CONFIGURATION UL, CSA APPROVAL 600 V (UL/CSA), 750 V (VDE) VOLTAGE RATING 35 MM DIN 3 RAIL MOUNTING 65 AMPERE (UL), 68 AMPERE (CSA), 82 AMPERE (VDE) CURRENT RATING POLYAMIDE 6.6 HOUSING MATERIAL PLATE WITH M4 SCREW TERMINAL TYPE VDE CONSTRUCTION STANDARD MARATHON. BRAND "

"

  • STANDARD TYPE
  • 1.653 INCH W X 1.732 INCH H SIZE
  • GRAY COLOR
  • 0.394 INCH BLOCK WIDTH
  • 22 TO 6 AWG (UL), 20 TO 6 AWG (CSA), 0.5 TO 16 SQ MM (VDE) WIRE SIZE
  • SINGLE TIER 1 CIRCUIT CONFIGURATION
  • UL, CSA APPROVAL
  • 600 V (UL/CSA), 750 V (VDE) VOLTAGE RATING
  • 35 MM DIN 3 RAIL MOUNTING
  • 65 AMPERE (UL), 68 AMPERE (CSA), 82 AMPERE (VDE) CURRENT RATING
  • POLYAMIDE 6.6 HOUSING MATERIAL
  • PLATE WITH M4 SCREW TERMINAL TYPE
  • VDE CONSTRUCTION STANDARD
  • MARATHON. BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number MIK16
Product Name Feed Through Sectional Terminal Block
Mounting Options 35 mm DIN Rail
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Terminal Block Type Single Feed Through; Feed Through Sectional Terminal Block
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Contact elements - Contact element EF - (N) - EF10F.3 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Miniature Turret Term Board - 15247 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1572
# of Contacts 25
Body Material Glass Epoxy
View Details