"
"
TERMINAL BLOCK, DIN RAIL, 22-8AWG; No. of Positions:6Positions
| Marathon Special Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | MIK10 | 02C7163 |
| Product Name | Feed Through Sectional Terminal Block | Terminal Block, Din Rail, 22-8Awg; No. Of Positions Marathon Special Products |
| Mounting Options | 35 mm DIN Rail | |
| Termination Options | Screw Clamp | |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark | |
| Terminal Block Type | Single Feed Through; Feed Through Sectional Terminal Block |