Marathon Special Products Fuse Holder, Modular Bolt-Down, 800A; Fuse Holder Type Marathon Special Products MFH8155FF

Description
FUSE HOLDER, MODULAR BOLT-DOWN, 800A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:800A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes
Description
FUSE HOLDER, MODULAR BOLT-DOWN, 800A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:800A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Modular Bolt-Down, 800A; Fuse Holder Type Marathon Special Products - 01AC0636 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Modular Bolt-Down, 800A; Fuse Holder Type Marathon Special Products
01AC0636
Fuse Holder, Modular Bolt-Down, 800A; Fuse Holder Type Marathon Special Products 01AC0636
FUSE HOLDER, MODULAR BOLT-DOWN, 800A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:800A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes

FUSE HOLDER, MODULAR BOLT-DOWN, 800A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:800A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 01AC0636
Product Name Fuse Holder, Modular Bolt-Down, 800A; Fuse Holder Type Marathon Special Products
Normal Operating Current 800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuseholders - 486-2018-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Clip
View Details
2 suppliers
Fuse Holders - V-66 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details