Marathon Special Products Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products MFH6153DD

Description
FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products - 81Y6780 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products
81Y6780
Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products 81Y6780
FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes

FUSE HOLDER, MODULAR BOLT-DOWN, 600A; Fuse Holder Type:Modular Fuse Holder; Fuse Current:600A; Fuse Size Held:-; Holder Terminals:Bolt Down; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:1.5kV; Voltage Rating VDC:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 81Y6780
Product Name Fuse Holder, Modular Bolt-Down, 600A; Fuse Holder Type Marathon Special Products
Normal Operating Current 600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1444537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 50 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, IEC: 500 VAC, UL/CSA: 600 VAC/DC - FEC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 500 to 600 volts
View Details