Regal Rexnord Corporation Cam Follower MCFR 16 S

Description
CAM FOLLOWER, METRIC CAMROL SERIES, 16 MM ROLLER DIAMETER, 11 MM ROLLER WIDTH, 6 MM STUD DIAMETER, 16 MM STUD LENGTH, M6X1 THREAD SIZE, 19500 RPM, CROWNED, BEARING STEEL, BLACK OXIDE FINISH, MCF STUD, SEALED, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, METRIC CAMROL SERIES, 16 MM ROLLER DIAMETER, 11 MM ROLLER WIDTH, 6 MM STUD DIAMETER, 16 MM STUD LENGTH, M6X1 THREAD SIZE, 19500 RPM, CROWNED, BEARING STEEL, BLACK OXIDE FINISH, MCF STUD, SEALED, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40519607 - Radwell International
Willingboro, NJ, United States
Cam Follower
40519607
Cam Follower 40519607
CAM FOLLOWER, METRIC CAMROL SERIES, 16 MM ROLLER DIAMETER, 11 MM ROLLER WIDTH, 6 MM STUD DIAMETER, 16 MM STUD LENGTH, M6X1 THREAD SIZE, 19500 RPM, CROWNED, BEARING STEEL, BLACK OXIDE FINISH, MCF STUD, SEALED, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, METRIC CAMROL SERIES, 16 MM ROLLER DIAMETER, 11 MM ROLLER WIDTH, 6 MM STUD DIAMETER, 16 MM STUD LENGTH, M6X1 THREAD SIZE, 19500 RPM, CROWNED, BEARING STEEL, BLACK OXIDE FINISH, MCF STUD, SEALED, SCREWDRIVER SLOT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40519607
Product Name Cam Follower
Type Stud; Screw/Yoke Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 3 1/2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 22800 lbs (10340 kg)
View Details
Stud Type Industrial Cam Followers, CR-BC/CR-XBC SERIES Stud type: Crowned with Hex Head - CR-2-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 10370 lbs (4703 kg)
View Details
Rotation - Cam Follower - CFH10MR - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Polymer 1 5/8 Inch Cam Follower with 1 1/2 Inch Stainless Steel Stud - S7NSRY-063163 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 330 lbs (150 kg)
Outside Diameter 1.62 inch (41.27 mm)
View Details