Regal Rexnord Corporation Cam Follower MCF 22A SB

Description
CROWNED CAM FOLLOWER, METRIC SERIES, 22 MM ROLLER DIAMETER, 12 MM ROLLER WIDTH, 10 MM STUD DIAMETER, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CROWNED CAM FOLLOWER, METRIC SERIES, 22 MM ROLLER DIAMETER, 12 MM ROLLER WIDTH, 10 MM STUD DIAMETER, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 117507874 - Radwell International
Willingboro, NJ, United States
Cam Follower
117507874
Cam Follower 117507874
CROWNED CAM FOLLOWER, METRIC SERIES, 22 MM ROLLER DIAMETER, 12 MM ROLLER WIDTH, 10 MM STUD DIAMETER, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CROWNED CAM FOLLOWER, METRIC SERIES, 22 MM ROLLER DIAMETER, 12 MM ROLLER WIDTH, 10 MM STUD DIAMETER, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 117507874
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.8750 inch (22.22 mm)
Thread Length 0.6719 inch (17.07 mm)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-1/4-XC - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 4470 lbs (2027 kg)
View Details
Standard Steel Hex Cam Followers - CF-4-B - MOUETTE PLASTIC MOLD CO., LTD
MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 29985 lbs (13599 kg)
View Details
Rotation - Cam Follower - CFH12-1-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details