Regal Rexnord Corporation Cam Follower MCF 22A B

Description
CAM FOLLOWER 22MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER 22MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 77449977 - Radwell International
Willingboro, NJ, United States
Cam Follower
77449977
Cam Follower 77449977
CAM FOLLOWER 22MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER 22MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 77449977
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 9/16 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Rotation - Cam Follower - CFT16UUR - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/4-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.25 inch (57.15 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Polymer 1 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 140 lbs (63.49 kg)
Outside Diameter 1 inch (25.4 mm)
View Details