Marathon Special Products Terminal, Mechanical Lug, 0.531In, Screw; Product Range Marathon Special Products GL35

Description
TERMINAL, MECHANICAL LUG, 0.531IN, SCREW; Product Range:-; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MECHANICAL LUG, 0.531IN, SCREW; Product Range:-; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Mechanical Lug, 0.531In, Screw; Product Range Marathon Special Products - 52F9785 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 0.531In, Screw; Product Range Marathon Special Products
52F9785
Terminal, Mechanical Lug, 0.531In, Screw; Product Range Marathon Special Products 52F9785
TERMINAL, MECHANICAL LUG, 0.531IN, SCREW; Product Range:-; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 0.531IN, SCREW; Product Range:-; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Insulation:Non Insulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 52F9785
Product Name Terminal, Mechanical Lug, 0.531In, Screw; Product Range Marathon Special Products
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details