Marathon Special Products Midget Fuse Block G30A1SPQ

Description
" STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS G FUSE TYPE 30 AMPERE FUSE CURRENT RATING 480 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON[R] BRAND SCREW MATERIAL STEEL G30A MODEL "
Datasheet
Description
" STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS G FUSE TYPE 30 AMPERE FUSE CURRENT RATING 480 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON[R] BRAND SCREW MATERIAL STEEL G30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midget Fuse Block - G30A1SPQ - Marathon Special Products
Bowling Green, OH, USA
Midget Fuse Block
G30A1SPQ
Midget Fuse Block G30A1SPQ
" STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS G FUSE TYPE 30 AMPERE FUSE CURRENT RATING 480 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON[R] BRAND SCREW MATERIAL STEEL G30A MODEL "

"

  • STANDARD TYPE
  • 14 TO 10 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • THERMOPLASTIC BODY MATERIAL
  • 1 POLE(S)
  • PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE
  • CLASS G FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 480 V FUSE VOLTAGE RATING
  • TIN PLATED COPPER ALLOY CLIP TYPE
  • MARATHON[R] BRAND
  • SCREW MATERIAL STEEL
  • G30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number G30A1SPQ
Product Name Midget Fuse Block
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - CVFXX0S6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1811/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers