Marathon Special Products Midget Fuse Block G30A1B

Description
" STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS G FUSE TYPE 30 AMPERE FUSE CURRENT RATING 480 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL TIN PLATED ALUMINUM G30A MODEL "
Datasheet
Description
" STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS G FUSE TYPE 30 AMPERE FUSE CURRENT RATING 480 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL TIN PLATED ALUMINUM G30A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midget Fuse Block - G30A1B - Marathon Special Products
Bowling Green, OH, USA
Midget Fuse Block
G30A1B
Midget Fuse Block G30A1B
" STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS G FUSE TYPE 30 AMPERE FUSE CURRENT RATING 480 V FUSE VOLTAGE RATING TIN PLATED COPPER ALLOY CLIP TYPE MARATHON. BRAND LUG MATERIAL TIN PLATED ALUMINUM G30A MODEL "

"

  • STANDARD TYPE
  • 14 TO 6 AWG (COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • THERMOPLASTIC BODY MATERIAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS G FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • 480 V FUSE VOLTAGE RATING
  • TIN PLATED COPPER ALLOY CLIP TYPE
  • MARATHON. BRAND
  • LUG MATERIAL TIN PLATED ALUMINUM
  • G30A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number G30A1B
Product Name Midget Fuse Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Body Material THERMOPLASTIC
Unlock Full Specs
to access all available technical data