Marathon Special ProductsUL Power Fuse BlockF60A3SQ
Description
"
BARRIER, STANDARD TYPE
THERMOPLASTIC MATERIAL
22 TO 10 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
3 POLE(S)
SCREW TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
60 AMPERE FUSE CURRENT RATING
250 V FUSE VOLTAGE RATING
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
F60A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
BARRIER, STANDARD TYPE
THERMOPLASTIC MATERIAL
22 TO 10 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
3 POLE(S)
SCREW TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
60 AMPERE FUSE CURRENT RATING
250 V FUSE VOLTAGE RATING
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
F60A MODEL
"
"
BARRIER, STANDARD TYPE
THERMOPLASTIC MATERIAL
22 TO 10 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
3 POLE(S)
SCREW TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
60 AMPERE FUSE CURRENT RATING
250 V FUSE VOLTAGE RATING
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
F60A MODEL
"
"
BARRIER, STANDARD TYPE
THERMOPLASTIC MATERIAL
22 TO 10 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
3 POLE(S)
SCREW TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
60 AMPERE FUSE CURRENT RATING
250 V FUSE VOLTAGE RATING
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
F60A MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
F60A3SQ
Product Name
UL Power Fuse Block
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark