Marathon Special Products Fuse Holder F60A3B

Description
FUSE HOLDER, 20.6 X 76 MM, SCREW MOUNT, VOLTAGE RATING VAC:250 V, FUSE CURRENT:60A, FUSE HOLDER TYPE:CLASS H & K CARTRIDGE FUSE HOLDER, HOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FUSE HOLDER, 20.6 X 76 MM, SCREW MOUNT, VOLTAGE RATING VAC:250 V, FUSE CURRENT:60A, FUSE HOLDER TYPE:CLASS H & K CARTRIDGE FUSE HOLDER, HOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 48419897 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419897
Fuse Holder 48419897
FUSE HOLDER, 20.6 X 76 MM, SCREW MOUNT, VOLTAGE RATING VAC:250 V, FUSE CURRENT:60A, FUSE HOLDER TYPE:CLASS H & K CARTRIDGE FUSE HOLDER, HOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 20.6 X 76 MM, SCREW MOUNT, VOLTAGE RATING VAC:250 V, FUSE CURRENT:60A, FUSE HOLDER TYPE:CLASS H & K CARTRIDGE FUSE HOLDER, HOLDER TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder -  - Radwell International
Willingboro, NJ, United States
Fuse Holder
Fuse Holder
KULKA Panel Accessories F60A3B

KULKA Panel Accessories F60A3B

Supplier's Site
Fuse Holder, 20.6 X 76Mm, Screw Mount; Fuse Holder Type Marathon Special Products - 96F5358 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 20.6 X 76Mm, Screw Mount; Fuse Holder Type Marathon Special Products
96F5358
Fuse Holder, 20.6 X 76Mm, Screw Mount; Fuse Holder Type Marathon Special Products 96F5358
FUSE HOLDER, 20.6 X 76MM, SCREW MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:13/16" x 3"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 20.6 X 76MM, SCREW MOUNT; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:13/16" x 3"; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 48419897 96F5358
Product Name Fuse Holder Fuse Holder, 20.6 X 76Mm, Screw Mount; Fuse Holder Type Marathon Special Products
Normal Operating Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

TR5 / BK-EFF Fuse Holder, Low Profile - 3554 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other
Normal Operating Current 5 amps
Mounting THM
View Details
3 suppliers
Fuse carrier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuseholders - 486-7091.3120-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details