Marathon Special Products Fuse Holder F60A2B

Description
FUSE HOLDER, 60 AMP, 2 POLE, 250 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE HOLDER, 60 AMP, 2 POLE, 250 VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder - 48419884 - Radwell International
Willingboro, NJ, United States
Fuse Holder
48419884
Fuse Holder 48419884
FUSE HOLDER, 60 AMP, 2 POLE, 250 VAC/DC. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 60 AMP, 2 POLE, 250 VAC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder, Class H/k, 250V, 60A, Panel; Fuse Holder Type Marathon Special Products - 96F5357 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Class H/k, 250V, 60A, Panel; Fuse Holder Type Marathon Special Products
96F5357
Fuse Holder, Class H/k, 250V, 60A, Panel; Fuse Holder Type Marathon Special Products 96F5357
FUSE HOLDER, CLASS H/K, 250V, 60A, PANEL; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:13/16" x 3"; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, CLASS H/K, 250V, 60A, PANEL; Fuse Holder Type:Branch Circuit Cartridge Fuse Holder; Fuse Current:60A; Fuse Size Held:13/16" x 3"; Holder Terminals:Screw; No. of Fuses:2Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 48419884 96F5357
Product Name Fuse Holder Fuse Holder, Class H/k, 250V, 60A, Panel; Fuse Holder Type Marathon Special Products
Normal Operating Current 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-49 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 48382184 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Street Lighting Fuse Boxes - 920248-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers