Marathon Special Products UL Power Fuse Block F600A3B

Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 600 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY F600A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 600 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY F600A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - F600A3B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
F600A3B
UL Power Fuse Block F600A3B
" BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 600 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL TIN PLATED COPPER ALLOY F600A MODEL "

"

  • BARRIER, STANDARD TYPE
  • PHENOLIC MATERIAL
  • (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 3 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 600 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL TIN PLATED COPPER ALLOY
  • F600A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number F600A3B
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2218.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Standard Terminal Blocks - 4879513 - RS Components, Ltd.
Specs
Termination Options Screw Clamp; Screw down
Approvals RoHS Compliant
Body Material Thermoplastic
View Details
Barrier Strips - 1-1546525-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details