Marathon Special ProductsUL Power Fuse BlockF30A3B
Description
"
BARRIER, STANDARD TYPE
THERMOPLASTIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
30 AMPERE FUSE CURRENT RATING
250 V FUSE VOLTAGE RATING
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
F30A MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
BARRIER, STANDARD TYPE
THERMOPLASTIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
30 AMPERE FUSE CURRENT RATING
250 V FUSE VOLTAGE RATING
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
F30A MODEL
"
"
BARRIER, STANDARD TYPE
THERMOPLASTIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
30 AMPERE FUSE CURRENT RATING
250 V FUSE VOLTAGE RATING
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
F30A MODEL
"
"
BARRIER, STANDARD TYPE
THERMOPLASTIC MATERIAL
14 TO 6 AWG (COPPER) WIRE SIZE
UL, CSA, CE APPROVAL
3 POLE(S)
BOX LUG TERMINAL TYPE
CLASS H, CLASS K FUSE TYPE
30 AMPERE FUSE CURRENT RATING
250 V FUSE VOLTAGE RATING
MARATHON. BRAND
CLIP MATERIAL TIN PLATED COPPER ALLOY
F30A MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
F30A3B
Product Name
UL Power Fuse Block
Mounting Options
Terminal Strip
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated