Marathon Special Products UL Power Fuse Block F200A3BE

Description
" BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 200 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM F200A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 200 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM F200A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - F200A3BE - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
F200A3BE
UL Power Fuse Block F200A3BE
" BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 200 AMPERE FUSE CURRENT RATING 250 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM F200A MODEL "

"

  • BARRIER, STANDARD TYPE
  • POLYESTER MATERIAL
  • 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL, CSA, CE APPROVAL
  • 3 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS H, CLASS K FUSE TYPE
  • 200 AMPERE FUSE CURRENT RATING
  • 250 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
  • F200A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number F200A3BE
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Unlock Full Specs
to access all available technical data