Marathon Special Products Enclosed Power Block, 1 Position, 2/0-14Awg; Rated Current Marathon Special Products EPBCD411

Description
ENCLOSED POWER BLOCK, 1 POSITION, 2/0-14AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:14AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSED POWER BLOCK, 1 POSITION, 2/0-14AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:14AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Power Block, 1 Position, 2/0-14Awg; Rated Current Marathon Special Products - 30K5727 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Block, 1 Position, 2/0-14Awg; Rated Current Marathon Special Products
30K5727
Enclosed Power Block, 1 Position, 2/0-14Awg; Rated Current Marathon Special Products 30K5727
ENCLOSED POWER BLOCK, 1 POSITION, 2/0-14AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:14AWG; Product Range:- RoHS Compliant: Yes

ENCLOSED POWER BLOCK, 1 POSITION, 2/0-14AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:14AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 30K5727
Product Name Enclosed Power Block, 1 Position, 2/0-14Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 6520320 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type f - german schuko
View Details