Marathon Special Products Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products EPBAD42

Description
ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products - 48T2678 - Newark, An Avnet Company
Chicago, IL, United States
Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products
48T2678
Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products 48T2678
ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

ENCLOSED POWER DISTRIBUTION BLOCK, 1 POSITION, 14-3/0AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:000AWG; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 48T2678
Product Name Enclosed Power Distribution Block, 1 Position, 14-3/0Awg; Rated Current Marathon Special Products
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 7191917 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details