Regal Rexnord Corporation Cam Follower CYR 2 1/2 S

Description
YOKE ROLLER, CYLINDRICAL ROLLER SHAPE, 2.500 INCH ROLLER DIAMETER, 0.7500 INCH BORE, 1.500 INCH ROLLER WIDTH, SEALED, CHROME STEEL MATERIAL, BLACK OXIDE FINISH, 1100 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
YOKE ROLLER, CYLINDRICAL ROLLER SHAPE, 2.500 INCH ROLLER DIAMETER, 0.7500 INCH BORE, 1.500 INCH ROLLER WIDTH, SEALED, CHROME STEEL MATERIAL, BLACK OXIDE FINISH, 1100 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40519226 - Radwell International
Willingboro, NJ, United States
Cam Follower
40519226
Cam Follower 40519226
YOKE ROLLER, CYLINDRICAL ROLLER SHAPE, 2.500 INCH ROLLER DIAMETER, 0.7500 INCH BORE, 1.500 INCH ROLLER WIDTH, SEALED, CHROME STEEL MATERIAL, BLACK OXIDE FINISH, 1100 RPM. FREE 2 YEAR RADWELL WARRANTY

YOKE ROLLER, CYLINDRICAL ROLLER SHAPE, 2.500 INCH ROLLER DIAMETER, 0.7500 INCH BORE, 1.500 INCH ROLLER WIDTH, SEALED, CHROME STEEL MATERIAL, BLACK OXIDE FINISH, 1100 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40519226
Product Name Cam Follower
Type Yoke
Unlock Full Specs
to access all available technical data

Similar Products

Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 3 1/2 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 22800 lbs (10340 kg)
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-2-3/4-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 15280 lbs (6930 kg)
Bearing Material Steel
View Details
Cam Follwer, 16mm Bearing Outside Diameter, M6x1.0 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.6299 inch (16 mm)
View Details
Rotation - Cam Follower - CFH18R-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details