Regal Rexnord Corporation Bearing CYR-1-S

Description
CYR 1 S 5/16" BORE, 1" ROLLER DIAM X 5/8" ROLLER WIDTH, STEEL SEALED YOKE CAM FOLLOWER 2,225 LB DYNAMIC LOAD CAPACITY, 11/16" OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
CYR 1 S 5/16" BORE, 1" ROLLER DIAM X 5/8" ROLLER WIDTH, STEEL SEALED YOKE CAM FOLLOWER 2,225 LB DYNAMIC LOAD CAPACITY, 11/16" OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40519214 - Radwell International
Willingboro, NJ, United States
Bearing
40519214
Bearing 40519214
CYR 1 S 5/16" BORE, 1" ROLLER DIAM X 5/8" ROLLER WIDTH, STEEL SEALED YOKE CAM FOLLOWER 2,225 LB DYNAMIC LOAD CAPACITY, 11/16" OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

CYR 1 S 5/16" BORE, 1" ROLLER DIAM X 5/8" ROLLER WIDTH, STEEL SEALED YOKE CAM FOLLOWER 2,225 LB DYNAMIC LOAD CAPACITY, 11/16" OVERALL WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 40519214
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-150 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
Roller Bearings - 1469319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
1 in. ID, 1.75 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 83000 lbs (37642 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details