Regal Rexnord Corporation Cam Follower CFH 2 S

Description
2200510000, CFH 2 S CROWNED & FLAT CAM FOLLOWERS - HEAVY STUD CAMROL SERIES, 2.0000 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 1.5000 IN STUD DIA, 2.0000 IN STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
2200510000, CFH 2 S CROWNED & FLAT CAM FOLLOWERS - HEAVY STUD CAMROL SERIES, 2.0000 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 1.5000 IN STUD DIA, 2.0000 IN STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528406 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528406
Cam Follower 40528406
2200510000, CFH 2 S CROWNED & FLAT CAM FOLLOWERS - HEAVY STUD CAMROL SERIES, 2.0000 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 1.5000 IN STUD DIA, 2.0000 IN STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

2200510000, CFH 2 S CROWNED & FLAT CAM FOLLOWERS - HEAVY STUD CAMROL SERIES, 2.0000 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 1.5000 IN STUD DIA, 2.0000 IN STUD LENGTH, SEALED, BEARING STEEL, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528406
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, CR-XBC-SS Series Stud Type Stainless, CR-1-5/8-XBC-SS - CR-1-5/8-XBC-SS - Accurate Bushing Company, Inc.
Specs
Type Stud; Yoke
Bearing Surface Crowned
Load Rating 3336 lbs (1513 kg)
View Details
Crowned Sealed Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1/2 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
23 mm L, 26 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 1.02 inch (26 mm)
View Details
Rotation - Cam Follower - CFH16R-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details