Regal Rexnord Corporation Cam Follower CFH 1/2 SB

Description
STUD CAM FOLLOWER, 3/8 INCH WIDTH, 3/16 INCH STUD DIAMETER, 5/8 INCH LENGTH, 1/4 INCH THREAD LENGTH, WITH HEX STEEL, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
STUD CAM FOLLOWER, 3/8 INCH WIDTH, 3/16 INCH STUD DIAMETER, 5/8 INCH LENGTH, 1/4 INCH THREAD LENGTH, WITH HEX STEEL, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528346 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528346
Cam Follower 40528346
STUD CAM FOLLOWER, 3/8 INCH WIDTH, 3/16 INCH STUD DIAMETER, 5/8 INCH LENGTH, 1/4 INCH THREAD LENGTH, WITH HEX STEEL, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

STUD CAM FOLLOWER, 3/8 INCH WIDTH, 3/16 INCH STUD DIAMETER, 5/8 INCH LENGTH, 1/4 INCH THREAD LENGTH, WITH HEX STEEL, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528346
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Standard Steel Hex Cam Followers - CF-2 1/4-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Stud Type Industrial Cam Followers, CR SERIES Stud type : Screwdriver - CR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 5560 lbs (2522 kg)
Bearing Material Steel
View Details
2 suppliers
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2812 inch (7.14 mm)
View Details
Rotation - Cam Follower - CFT20 - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details