Regal Rexnord Corporation Cam Follower CFE2SB

Description
FLAT CAM FOLLOWER, HEX HEAD, INCH CAMROL (CF) SERIES, 2.0000 INCH ROLLER DIAMETER, 1.2500 INCH ROLLER WIDTH, 0.8750 INCH STUD DIAMER, 2.0000 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, HEX HEAD, INCH CAMROL (CF) SERIES, 2.0000 INCH ROLLER DIAMETER, 1.2500 INCH ROLLER WIDTH, 0.8750 INCH STUD DIAMER, 2.0000 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528260 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528260
Cam Follower 40528260
FLAT CAM FOLLOWER, HEX HEAD, INCH CAMROL (CF) SERIES, 2.0000 INCH ROLLER DIAMETER, 1.2500 INCH ROLLER WIDTH, 0.8750 INCH STUD DIAMER, 2.0000 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, HEX HEAD, INCH CAMROL (CF) SERIES, 2.0000 INCH ROLLER DIAMETER, 1.2500 INCH ROLLER WIDTH, 0.8750 INCH STUD DIAMER, 2.0000 INCH STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528260
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-2-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-3/8-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
7/8 in. L, 3/4 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0750 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.7500 inch (19.05 mm)
View Details
Rotation - Cam Follower - CF12UU-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details