Regal Rexnord Corporation Cam Follower CF 3/4

Description
FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.3750 IN STUD DIA, 0.8750 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.3750 IN STUD DIA, 0.8750 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528143 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528143
Cam Follower 40528143
FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.3750 IN STUD DIA, 0.8750 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 0.7500 IN ROLLER DIA, 0.5000 IN ROLLER WIDTH, 0.3750 IN STUD DIA, 0.8750 IN STUD LENGTH, OPEN, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528143
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CF10UU-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-1 3/8 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
16 mm L, 16 mm Roller Dia., 6 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 8500 rpm
Outside Diameter 0.6299 inch (16 mm)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-1-1/8-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 3030 lbs (1374 kg)
View Details