Regal Rexnord Corporation Cam Follower CF 3 1/4 S

Description
FLAT CAM FOLLOWER, CF SERIES, 3.2500 IN ROLLER DIA, 1.7500 IN ROLLER WIDTH, 1.2500 IN STUD DIA, 2.5000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER, CF SERIES, 3.2500 IN ROLLER DIA, 1.7500 IN ROLLER WIDTH, 1.2500 IN STUD DIA, 2.5000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528133 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528133
Cam Follower 40528133
FLAT CAM FOLLOWER, CF SERIES, 3.2500 IN ROLLER DIA, 1.7500 IN ROLLER WIDTH, 1.2500 IN STUD DIA, 2.5000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER, CF SERIES, 3.2500 IN ROLLER DIA, 1.7500 IN ROLLER WIDTH, 1.2500 IN STUD DIA, 2.5000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528133
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-1-7/8-BE - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 3/16
View Details
Standard Steel Hex Cam Followers - CF-3 1/2-B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 22800 lbs (10340 kg)
View Details
7/8 in. L, 7/8 Roller Dia., 3/8 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS0875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 0.8750 inch (22.22 mm)
View Details
Rotation - Cam Follower - CFH16MUU-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details