Regal Rexnord Corporation Cam Follower CF 2 SB

Description
CAM FOLLOWER, CROWNED AND FLAT, 2 INCH ROLLER DIAMETER, 2 INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CROWNED AND FLAT, 2 INCH ROLLER DIAMETER, 2 INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528124 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528124
Cam Follower 40528124
CAM FOLLOWER, CROWNED AND FLAT, 2 INCH ROLLER DIAMETER, 2 INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CROWNED AND FLAT, 2 INCH ROLLER DIAMETER, 2 INCH STUD LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528124
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-7/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.88 inch (47.62 mm)
Follower Width 1 inch (25.4 mm)
View Details
36.5 mm L, 40 mm Roller Dia., 18 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 2900 rpm
Outside Diameter 1.57 inch (40 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-7-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 75380 lbs (34186 kg)
View Details
Rotation - Cam Follower - CFT30-1UU - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details