Regal Rexnord Corporation Cam Follower CF 2 S

Description
FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 2.0000 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 0.8750 IN STUD DIA, 2.0000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 2.0000 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 0.8750 IN STUD DIA, 2.0000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528120 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528120
Cam Follower 40528120
FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 2.0000 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 0.8750 IN STUD DIA, 2.0000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER-SLOTTED HEAD - INCH CAMROL (CF) SERIES, 2.0000 IN ROLLER DIA, 1.2500 IN ROLLER WIDTH, 0.8750 IN STUD DIA, 2.0000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528120
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 2 1/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Stud Type Industrial Cam Followers, CR-B/CR-XB SERIES Stud type: Hex Head - CR-1-B - Accurate Bushing Company, Inc.
Specs
Type Stud
Load Rating 3030 lbs (1374 kg)
Bearing Material Steel
View Details
20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details
Rotation - Cam Follower - CFN12R-A - THK America, Inc.
Specs
Bearing Surface With Thrust Balls (CFN)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details