Regal Rexnord Corporation Cam Follower CF 2 B

Description
CAM FOLLOWER, STUD TYPE/CYLINDRICAL, CF-STANDARD STUD, 2.00 IN ROLLER DIAM, 1.25 IN ROLLER WIDTH, 0.75 IN STUD DIAM, 2.00 IN STUD LENGTH, UNSEALED, BEARING STEEL/BLACK OXIDE, 8090-8200 LBS DYNAMIC/STATIC LOAD CAPACITY, 1400 RPM MAX, HEX HOLE - 7/8-14 SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, STUD TYPE/CYLINDRICAL, CF-STANDARD STUD, 2.00 IN ROLLER DIAM, 1.25 IN ROLLER WIDTH, 0.75 IN STUD DIAM, 2.00 IN STUD LENGTH, UNSEALED, BEARING STEEL/BLACK OXIDE, 8090-8200 LBS DYNAMIC/STATIC LOAD CAPACITY, 1400 RPM MAX, HEX HOLE - 7/8-14 SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 53788242 - Radwell International
Willingboro, NJ, United States
Cam Follower
53788242
Cam Follower 53788242
CAM FOLLOWER, STUD TYPE/CYLINDRICAL, CF-STANDARD STUD, 2.00 IN ROLLER DIAM, 1.25 IN ROLLER WIDTH, 0.75 IN STUD DIAM, 2.00 IN STUD LENGTH, UNSEALED, BEARING STEEL/BLACK OXIDE, 8090-8200 LBS DYNAMIC/STATIC LOAD CAPACITY, 1400 RPM MAX, HEX HOLE - 7/8-14 SIZE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, STUD TYPE/CYLINDRICAL, CF-STANDARD STUD, 2.00 IN ROLLER DIAM, 1.25 IN ROLLER WIDTH, 0.75 IN STUD DIAM, 2.00 IN STUD LENGTH, UNSEALED, BEARING STEEL/BLACK OXIDE, 8090-8200 LBS DYNAMIC/STATIC LOAD CAPACITY, 1400 RPM MAX, HEX HOLE - 7/8-14 SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 53788242
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cam Followers & Yoke Rollers, BCR-XB-SS Series Stainless Steel - BCR-11/8-XB-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Features Hex Socket
View Details
25 mm L, 30 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.18 inch (30 mm)
View Details
Heavy Stud Cam Follower Hex Drive - CFH 1 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Rotation - Roller Follower - NAST40R - THK America, Inc.
Specs
Bearing Surface Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details