Regal Rexnord Corporation Cam Follower CF 2 1/2

Description
CAM FOLLOWER 2-1/2IN DIAM 1-1/2IN WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER 2-1/2IN DIAM 1-1/2IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528067 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528067
Cam Follower 40528067
CAM FOLLOWER 2-1/2IN DIAM 1-1/2IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER 2-1/2IN DIAM 1-1/2IN WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528067
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.5 inch (38.1 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Polymer 1 3/8 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud - S7NSRY-050138 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 240 lbs (109 kg)
Outside Diameter 1.38 inch (34.92 mm)
View Details
Rotation - Roller Follower - NART50VR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 1 1/8 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details