Regal Rexnord Corporation Cam Follower CF 1754

Description
CAM FOLLOWER, SEALED , HEAD TYPE : HEX, 7/8 INCH, 8620H STEEL, STUD TYPE : STANDARD, FINISH: BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, SEALED , HEAD TYPE : HEX, 7/8 INCH, 8620H STEEL, STUD TYPE : STANDARD, FINISH: BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528034 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528034
Cam Follower 40528034
CAM FOLLOWER, SEALED , HEAD TYPE : HEX, 7/8 INCH, 8620H STEEL, STUD TYPE : STANDARD, FINISH: BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, SEALED , HEAD TYPE : HEX, 7/8 INCH, 8620H STEEL, STUD TYPE : STANDARD, FINISH: BLACK OXIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528034
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Stud Type Industrial Cam Followers, BCR-XB SERIES Stud Type: Hex Head - BCR-3-BC - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Hex Socket
Lubrication Fitting 1/4
View Details
Heavy Stud Cam Follower Sealed, Hex Drive - CFH 2 1/4 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Rotation - Cam Follower - CFT10UUR - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details