Regal Rexnord Corporation Cam Follower CF 1 SB

Description
SEALED STUD CAM FOLLOWER WITH HEX STEEL,1" ROLLER DIAM X 5/8" WIDTH, 7/16" STUD DIAM X 1" LENGTH, 1/2" THREAD LENGTH, 7/16-20 THREAD, 1.66" OAL, 2,225 LB DYNAMIC CAP, 3,060 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY
Description
SEALED STUD CAM FOLLOWER WITH HEX STEEL,1" ROLLER DIAM X 5/8" WIDTH, 7/16" STUD DIAM X 1" LENGTH, 1/2" THREAD LENGTH, 7/16-20 THREAD, 1.66" OAL, 2,225 LB DYNAMIC CAP, 3,060 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528059 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528059
Cam Follower 40528059
SEALED STUD CAM FOLLOWER WITH HEX STEEL,1" ROLLER DIAM X 5/8" WIDTH, 7/16" STUD DIAM X 1" LENGTH, 1/2" THREAD LENGTH, 7/16-20 THREAD, 1.66" OAL, 2,225 LB DYNAMIC CAP, 3,060 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

SEALED STUD CAM FOLLOWER WITH HEX STEEL,1" ROLLER DIAM X 5/8" WIDTH, 7/16" STUD DIAM X 1" LENGTH, 1/2" THREAD LENGTH, 7/16-20 THREAD, 1.66" OAL, 2,225 LB DYNAMIC CAP, 3,060 LB STATIC CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528059
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Hex Drive - CFH 2 3/4 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-3/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.38 inch (34.92 mm)
View Details
Polymer 1 1/8 Inch Cam Follower with 1 Inch Stainless Steel Stud - S7NSRY-044113 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 160 lbs (72.56 kg)
Outside Diameter 1.12 inch (28.57 mm)
View Details
Rotation - Cam Follower - CFT30 - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details