Regal Rexnord Corporation Cam Follower CF 1 7/8 SB

Description
FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 1.8750 IN ROLLER DIA, 1.0000 IN ROLLER WIDTH, 0.7500 IN STUD DIA, 1.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 1.8750 IN ROLLER DIA, 1.0000 IN ROLLER WIDTH, 0.7500 IN STUD DIA, 1.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528047 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528047
Cam Follower 40528047
FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 1.8750 IN ROLLER DIA, 1.0000 IN ROLLER WIDTH, 0.7500 IN STUD DIA, 1.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 1.8750 IN ROLLER DIA, 1.0000 IN ROLLER WIDTH, 0.7500 IN STUD DIA, 1.7500 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528047
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFT24UUR - THK America, Inc.
Specs
Bearing Surface With a Tapped Grease Hole (CFT)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2.5 inch (63.5 mm)
Follower Width 1.5 inch (38.1 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-2 3/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 11720 lbs (5315 kg)
View Details
20 mm L, 19 mm Roller Dia., 8 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV19 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 7000 rpm
Outside Diameter 0.7480 inch (19 mm)
View Details