Regal Rexnord Corporation Cam Follower CF 1 5/8 SB

Description
FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 1.6250 IN ROLLER DIA, 0.8750 IN ROLLER WIDTH, 0.6250 IN STUD DIA, 1.5000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 1.6250 IN ROLLER DIA, 0.8750 IN ROLLER WIDTH, 0.6250 IN STUD DIA, 1.5000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528030 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528030
Cam Follower 40528030
FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 1.6250 IN ROLLER DIA, 0.8750 IN ROLLER WIDTH, 0.6250 IN STUD DIA, 1.5000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FLAT CAM FOLLOWER-HEX HEAD - INCH CAMROL (CF) SERIES, 1.6250 IN ROLLER DIA, 0.8750 IN ROLLER WIDTH, 0.6250 IN STUD DIA, 1.5000 IN STUD LENGTH, SEALED, CHROME STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528030
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-1 7/8-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
Stud Type Industrial Cam Followers, BCR SERIES Stud Type : Screwdriver Slot - BCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Stud
Features Screw Driver Slot
Lubrication Fitting 3/16
View Details
1 in. L, 1-1/8 Roller Dia., 7/16 in. Stud Dia., Standard Cam Follower, Stud Type - S9930A-CFS1125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 5000 rpm
Outside Diameter 1.12 inch (28.57 mm)
View Details
Rotation - Cam Follower - CFH10-1 - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details