Crowned Bearings recommended where the track or cam may impact excessive thrust loading on the bearing due to misalignment.
| Accurate Bushing Company, Inc. | |
|---|---|
| Product Category | Cam Followers |
| Product Number | CR-1-1/8-XC |
| Product Name | Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot |
| Type | Stud |
| Bearing Surface | Crowned |
| Load Rating | 3030 lbs (1374 kg) |
| Features | Screw Driver Slot |
| Lubrication Fitting | 3/16 |