Regal Rexnord Corporation Cam Follower CF 1 3/8

Description
CYLINDRICAL OD CAM FOLLOWER WITH LUBRI-DISC SEAL, 1-3/8 IN DIA X 3/4 IN W ROLLER, 1/2 IN DIA X 1-1/4 IN L STUD, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDRICAL OD CAM FOLLOWER WITH LUBRI-DISC SEAL, 1-3/8 IN DIA X 3/4 IN W ROLLER, 1/2 IN DIA X 1-1/4 IN L STUD, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40528010 - Radwell International
Willingboro, NJ, United States
Cam Follower
40528010
Cam Follower 40528010
CYLINDRICAL OD CAM FOLLOWER WITH LUBRI-DISC SEAL, 1-3/8 IN DIA X 3/4 IN W ROLLER, 1/2 IN DIA X 1-1/4 IN L STUD, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL OD CAM FOLLOWER WITH LUBRI-DISC SEAL, 1-3/8 IN DIA X 3/4 IN W ROLLER, 1/2 IN DIA X 1-1/4 IN L STUD, CHROME STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40528010
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3-XC - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 3 inch (76.2 mm)
Follower Width 1.75 inch (44.45 mm)
View Details
25 mm L, 30 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.18 inch (30 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-9-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 113260 lbs (51365 kg)
View Details
Rotation - Cam Follower - CFH24-1-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details