Regal Rexnord Corporation Cam Follower CF 1 3/4

Description
CAM FOLLOWER, CF SERIES, UNSEALED, 1.75 INCH ROLLER DIAMETER, 1.00 INCH ROLLER WIDTH, 0.75 INCH STUD DIAMETER, 1250 LBS-IN CLAMPING TORQUE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CF SERIES, UNSEALED, 1.75 INCH ROLLER DIAMETER, 1.00 INCH ROLLER WIDTH, 0.75 INCH STUD DIAMETER, 1250 LBS-IN CLAMPING TORQUE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40527998 - Radwell International
Willingboro, NJ, United States
Cam Follower
40527998
Cam Follower 40527998
CAM FOLLOWER, CF SERIES, UNSEALED, 1.75 INCH ROLLER DIAMETER, 1.00 INCH ROLLER WIDTH, 0.75 INCH STUD DIAMETER, 1250 LBS-IN CLAMPING TORQUE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CF SERIES, UNSEALED, 1.75 INCH ROLLER DIAMETER, 1.00 INCH ROLLER WIDTH, 0.75 INCH STUD DIAMETER, 1250 LBS-IN CLAMPING TORQUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40527998
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-5/8-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.62 inch (41.27 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - A 7Y 5-CF8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.8750 inch (22.22 mm)
Thread Length 0.6719 inch (17.07 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 1 1/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 3930 lbs (1782 kg)
View Details
Rotation - Roller Follower - NART10UUVR - THK America, Inc.
Specs
Bearing Surface Non-Separable Type
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details