Regal Rexnord Corporation Cam Follower CF 1/2 S

Description
CAM FOLLOWER, CF SERIES, 0.5000 INCH DIAMETER, 0.3750 INCH WIDTH, 0.1900 INCH STUD DIAMETER, 0.6250 INCH STUD LENGTH, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, CF SERIES, 0.5000 INCH DIAMETER, 0.3750 INCH WIDTH, 0.1900 INCH STUD DIAMETER, 0.6250 INCH STUD LENGTH, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40527990 - Radwell International
Willingboro, NJ, United States
Cam Follower
40527990
Cam Follower 40527990
CAM FOLLOWER, CF SERIES, 0.5000 INCH DIAMETER, 0.3750 INCH WIDTH, 0.1900 INCH STUD DIAMETER, 0.6250 INCH STUD LENGTH, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, CF SERIES, 0.5000 INCH DIAMETER, 0.3750 INCH WIDTH, 0.1900 INCH STUD DIAMETER, 0.6250 INCH STUD LENGTH, BLACK OXIDE FINISH MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cam Follower -  - Radwell International
Willingboro, NJ, United States
Cam Follower
Cam Follower
MCGILL Machine Parts CF 1/2 S

MCGILL Machine Parts CF 1/2 S

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Cam Followers Cam Followers
Product Number 40527990
Product Name Cam Follower Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follwer, 13mm Bearing Outside Diameter, M3x0.5 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1304 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.3150 inch (8 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 1 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 2225 lbs (1009 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-1/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.25 inch (31.75 mm)
Follower Width 0.7500 inch (19.05 mm)
View Details
Rotation - Cam Follower - CF30-1R-AB - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details