Regal Rexnord Corporation Cam Follower CF 1 1/4 SB

Description
CAM FOLLOWER, 3100 RPM, HEX HOLE, 1-1/4 INCH ROLLER DIAMETER, 3930 LBF DYNAMIC LOAD CAPACITY, 2300 LBF STATIC LOAD CAPACITY, BLACK OXIDE FINISH, CYLINDRICAL ROLLER SHAPE. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 3100 RPM, HEX HOLE, 1-1/4 INCH ROLLER DIAMETER, 3930 LBF DYNAMIC LOAD CAPACITY, 2300 LBF STATIC LOAD CAPACITY, BLACK OXIDE FINISH, CYLINDRICAL ROLLER SHAPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 40527954 - Radwell International
Willingboro, NJ, United States
Cam Follower
40527954
Cam Follower 40527954
CAM FOLLOWER, 3100 RPM, HEX HOLE, 1-1/4 INCH ROLLER DIAMETER, 3930 LBF DYNAMIC LOAD CAPACITY, 2300 LBF STATIC LOAD CAPACITY, BLACK OXIDE FINISH, CYLINDRICAL ROLLER SHAPE. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 3100 RPM, HEX HOLE, 1-1/4 INCH ROLLER DIAMETER, 3930 LBF DYNAMIC LOAD CAPACITY, 2300 LBF STATIC LOAD CAPACITY, BLACK OXIDE FINISH, CYLINDRICAL ROLLER SHAPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cam Follower -  - Radwell International
Willingboro, NJ, United States
Cam Follower
Cam Follower
MCGILL Machine Parts CF 1 1/4 SB

MCGILL Machine Parts CF 1 1/4 SB

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 40527954
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Cam Followers Heavy Stud Type with Screwdriver Slot - CFH 1/2 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 680 lbs (308 kg)
View Details
Rotation - Cam Follower - CF4M-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
Stainless Steel Cam Followers & Yoke Rollers, BYR-X-SS - BYR-1-1/8-X-SS - Accurate Bushing Company, Inc.
Specs
Type Yoke
Bearing Material Stainless
Outside Diameter 1.12 inch (28.57 mm)
View Details
25 mm L, 32 mm Roller Dia., 12 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV32 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 4500 rpm
Outside Diameter 1.26 inch (32 mm)
View Details